Capital Lighting, Inc. FL6252SLS Lamps-Floor Lamps 488635

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 64.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Silver Leaf Sienna Weight: 18.9 Product Name: One Light Floor Lamp UPC: 014817375985 Category: Lamps Glass: Cream Colored Shantung Shipped Via: Truck Safety Rating: UL Wire: 72`` Designer: Glover
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 64.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Silver Leaf Sienna Weight: 18.9 Product Name: One Light Floor Lamp UPC: 014817375985 Category: Lamps Glass: Cream Colored Shantung Shipped Via: Truck Safety Rating: UL Wire: 72`` Designer: Glover

Suppliers

Company
Product
Description
Supplier Links
FL6252SLS Lamps-Floor Lamps - 488635 - Capital Lighting, Inc.
Columbus, OH, USA
FL6252SLS Lamps-Floor Lamps
488635
FL6252SLS Lamps-Floor Lamps 488635
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 64.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Silver Leaf Sienna Weight: 18.9 Product Name: One Light Floor Lamp UPC: 014817375985 Category: Lamps Glass: Cream Colored Shantung Shipped Via: Truck Safety Rating: UL Wire: 72`` Designer: Glover

PRODUCT DETAILS / SPECS
Width/Dia: 19.00
Height: 64.00
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Silver Leaf Sienna
Weight: 18.9
Product Name: One Light Floor Lamp
UPC: 014817375985
Category: Lamps
Glass: Cream Colored Shantung
Shipped Via: Truck
Safety Rating: UL
Wire: 72``
Designer: Glover

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 488635
Product Name FL6252SLS Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2306121 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details