Capital Lighting, Inc. 9837CWG Lamps-Table Lamps 488485

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 37.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Cashmere Webbed Glass Weight: 7.41 Product Name: One Light Table Lamp UPC: 014817376159 Category: Lamps Glass: Almond Linen Shipped Via: UPS Safety Rating: UL Wire: 72`` Designer: Glover
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 37.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Cashmere Webbed Glass Weight: 7.41 Product Name: One Light Table Lamp UPC: 014817376159 Category: Lamps Glass: Almond Linen Shipped Via: UPS Safety Rating: UL Wire: 72`` Designer: Glover

Suppliers

Company
Product
Description
Supplier Links
9837CWG Lamps-Table Lamps - 488485 - Capital Lighting, Inc.
Columbus, OH, USA
9837CWG Lamps-Table Lamps
488485
9837CWG Lamps-Table Lamps 488485
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 37.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Cashmere Webbed Glass Weight: 7.41 Product Name: One Light Table Lamp UPC: 014817376159 Category: Lamps Glass: Almond Linen Shipped Via: UPS Safety Rating: UL Wire: 72`` Designer: Glover

PRODUCT DETAILS / SPECS
Width/Dia: 19.00
Height: 37.00
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Cashmere Webbed Glass
Weight: 7.41
Product Name: One Light Table Lamp
UPC: 014817376159
Category: Lamps
Glass: Almond Linen
Shipped Via: UPS
Safety Rating: UL
Wire: 72``
Designer: Glover

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 488485
Product Name 9837CWG Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2306126 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details