Capital Lighting, Inc. Sconces-Pocket 488154

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 7.00 Length 7.00 Extension: 6 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Antique Brass Weight: 2 Product Name: Two Light Wall Sconce UPC: 633779014291 Category: Wall Sconce Glass: Silk Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 7.00 Length 7.00 Extension: 6 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Antique Brass Weight: 2 Product Name: Two Light Wall Sconce UPC: 633779014291 Category: Wall Sconce Glass: Silk Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior

Suppliers

Company
Product
Description
Supplier Links
Sconces-Pocket - 488154 - Capital Lighting, Inc.
Columbus, OH, USA
Sconces-Pocket
488154
Sconces-Pocket 488154
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 7.00 Length 7.00 Extension: 6 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Antique Brass Weight: 2 Product Name: Two Light Wall Sconce UPC: 633779014291 Category: Wall Sconce Glass: Silk Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 7.00
Length 7.00
Extension: 6
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Antique Brass
Weight: 2
Product Name: Two Light Wall Sconce
UPC: 633779014291
Category: Wall Sconce
Glass: Silk
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 488154
Product Name Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2892180 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details