Capital Lighting, Inc. Sconces-Single Glass 488121

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 10.00 Length 10.00 Extension: 7.5 Bulb Type: G16.5 Qty: 1 Wattage: 60 Finish: Polished Chrome Weight: 6 Product Name: One Light Wall Sconce UPC: 633779000072 Category: Wall Sconce Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior Wire: 6``
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 10.00 Length 10.00 Extension: 7.5 Bulb Type: G16.5 Qty: 1 Wattage: 60 Finish: Polished Chrome Weight: 6 Product Name: One Light Wall Sconce UPC: 633779000072 Category: Wall Sconce Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior Wire: 6``

Suppliers

Company
Product
Description
Supplier Links
Sconces-Single Glass - 488121 - Capital Lighting, Inc.
Columbus, OH, USA
Sconces-Single Glass
488121
Sconces-Single Glass 488121
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 10.00 Length 10.00 Extension: 7.5 Bulb Type: G16.5 Qty: 1 Wattage: 60 Finish: Polished Chrome Weight: 6 Product Name: One Light Wall Sconce UPC: 633779000072 Category: Wall Sconce Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior Wire: 6``

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 10.00
Length 10.00
Extension: 7.5
Bulb
Type: G16.5
Qty: 1
Wattage: 60
Finish: Polished Chrome
Weight: 6
Product Name: One Light Wall Sconce
UPC: 633779000072
Category: Wall Sconce
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Interior
Wire: 6``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 488121
Product Name Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 142114 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details