Capital Lighting, Inc. Sconces-Double Glass 488106

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 18.00 Length 18.00 Extension: 10 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Bronze Umber Weight: 6.7 Product Name: Two Light Wall Sconce UPC: 633779013652 Category: Wall Sconce Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior Wire: 8``
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 18.00 Length 18.00 Extension: 10 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Bronze Umber Weight: 6.7 Product Name: Two Light Wall Sconce UPC: 633779013652 Category: Wall Sconce Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior Wire: 8``

Suppliers

Company
Product
Description
Supplier Links
Sconces-Double Glass - 488106 - Capital Lighting, Inc.
Columbus, OH, USA
Sconces-Double Glass
488106
Sconces-Double Glass 488106
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 18.00 Length 18.00 Extension: 10 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Bronze Umber Weight: 6.7 Product Name: Two Light Wall Sconce UPC: 633779013652 Category: Wall Sconce Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior Wire: 8``

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 18.00
Length 18.00
Extension: 10
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Bronze Umber
Weight: 6.7
Product Name: Two Light Wall Sconce
UPC: 633779013652
Category: Wall Sconce
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Interior
Wire: 8``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 488106
Product Name Sconces-Double Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1256914 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.79 m(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details