Capital Lighting, Inc. F5856 Pendants-Drum Shade 488086

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 8.00 Bulb Finish: White Grasscloth Weight: 0.88 UPC: 742546047742 Category: Shade
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 8.00 Bulb Finish: White Grasscloth Weight: 0.88 UPC: 742546047742 Category: Shade

Suppliers

Company
Product
Description
Supplier Links
F5856 Pendants-Drum Shade - 488086 - Capital Lighting, Inc.
Columbus, OH, USA
F5856 Pendants-Drum Shade
488086
F5856 Pendants-Drum Shade 488086
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 8.00 Bulb Finish: White Grasscloth Weight: 0.88 UPC: 742546047742 Category: Shade

PRODUCT DETAILS / SPECS
Width/Dia: 4.00
Height: 8.00
Bulb
Finish: White Grasscloth
Weight: 0.88
UPC: 742546047742
Category: Shade

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 488086
Product Name F5856 Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235007 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details