Capital Lighting, Inc. F615736 Flush Mounts-Bowl Style 488082

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.25 Height: 6.00 Bulb Type: Medium Qty: 2 Wattage: 40 Finish: Satin Nickel Weight: 5.51 Product Name: Two Light Ceiling UPC: 742546048282 Category: Ceiling
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.25 Height: 6.00 Bulb Type: Medium Qty: 2 Wattage: 40 Finish: Satin Nickel Weight: 5.51 Product Name: Two Light Ceiling UPC: 742546048282 Category: Ceiling

Suppliers

Company
Product
Description
Supplier Links
F615736 Flush Mounts-Bowl Style - 488082 - Capital Lighting, Inc.
Columbus, OH, USA
F615736 Flush Mounts-Bowl Style
488082
F615736 Flush Mounts-Bowl Style 488082
PRODUCT DETAILS / SPECS Width/Dia: 10.25 Height: 6.00 Bulb Type: Medium Qty: 2 Wattage: 40 Finish: Satin Nickel Weight: 5.51 Product Name: Two Light Ceiling UPC: 742546048282 Category: Ceiling

PRODUCT DETAILS / SPECS
Width/Dia: 10.25
Height: 6.00
Bulb
Type: Medium
Qty: 2
Wattage: 40
Finish: Satin Nickel
Weight: 5.51
Product Name: Two Light Ceiling
UPC: 742546048282
Category: Ceiling

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 488082
Product Name F615736 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 1940417 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.173 m(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details