Capital Lighting, Inc. F602770U Flush Mounts-Bowl Style 488081

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 6.50 Bulb Type: CFL Qty: 2 Wattage: 13 Finish: Merlot Bronze Weight: 5.94 Product Name: Two Light Ceiling UPC: 742546090342 Category: Ceiling
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 6.50 Bulb Type: CFL Qty: 2 Wattage: 13 Finish: Merlot Bronze Weight: 5.94 Product Name: Two Light Ceiling UPC: 742546090342 Category: Ceiling

Suppliers

Company
Product
Description
Supplier Links
F602770U Flush Mounts-Bowl Style - 488081 - Capital Lighting, Inc.
Columbus, OH, USA
F602770U Flush Mounts-Bowl Style
488081
F602770U Flush Mounts-Bowl Style 488081
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 6.50 Bulb Type: CFL Qty: 2 Wattage: 13 Finish: Merlot Bronze Weight: 5.94 Product Name: Two Light Ceiling UPC: 742546090342 Category: Ceiling

PRODUCT DETAILS / SPECS
Width/Dia: 11.50
Height: 6.50
Bulb
Type: CFL
Qty: 2
Wattage: 13
Finish: Merlot Bronze
Weight: 5.94
Product Name: Two Light Ceiling
UPC: 742546090342
Category: Ceiling

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 488081
Product Name F602770U Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286492 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details