Capital Lighting, Inc. F609141U Flush Mounts-Other 488080

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 5.00 Bulb Type: CFL Qty: 2 Wattage: 18 Finish: Vista Silver Weight: 9.68 Product Name: Two Light Ceiling UPC: 742546047995 Category: Ceiling
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 5.00 Bulb Type: CFL Qty: 2 Wattage: 18 Finish: Vista Silver Weight: 9.68 Product Name: Two Light Ceiling UPC: 742546047995 Category: Ceiling

Suppliers

Company
Product
Description
Supplier Links
F609141U Flush Mounts-Other - 488080 - Capital Lighting, Inc.
Columbus, OH, USA
F609141U Flush Mounts-Other
488080
F609141U Flush Mounts-Other 488080
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 5.00 Bulb Type: CFL Qty: 2 Wattage: 18 Finish: Vista Silver Weight: 9.68 Product Name: Two Light Ceiling UPC: 742546047995 Category: Ceiling

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 5.00
Bulb
Type: CFL
Qty: 2
Wattage: 18
Finish: Vista Silver
Weight: 9.68
Product Name: Two Light Ceiling
UPC: 742546047995
Category: Ceiling

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 488080
Product Name F609141U Flush Mounts-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892164 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.855m(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details