Capital Lighting, Inc. F2864 Pendants-Drum Shade 488070

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 18.00 Bulb Finish: White Grasscloth Weight: 2.87 UPC: 742546047018 Category: Shade
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 18.00 Bulb Finish: White Grasscloth Weight: 2.87 UPC: 742546047018 Category: Shade

Suppliers

Company
Product
Description
Supplier Links
F2864 Pendants-Drum Shade - 488070 - Capital Lighting, Inc.
Columbus, OH, USA
F2864 Pendants-Drum Shade
488070
F2864 Pendants-Drum Shade 488070
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 18.00 Bulb Finish: White Grasscloth Weight: 2.87 UPC: 742546047018 Category: Shade

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 18.00
Bulb
Finish: White Grasscloth
Weight: 2.87
UPC: 742546047018
Category: Shade

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 488070
Product Name F2864 Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859930 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details