Capital Lighting, Inc. F5486 Sconces-Drum Shades 488024

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 10.25 Extension: 4 Bulb Finish: Natural Grasscloth Weight: 1.1 UPC: 742546047551 Category: Shade
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 10.25 Extension: 4 Bulb Finish: Natural Grasscloth Weight: 1.1 UPC: 742546047551 Category: Shade

Suppliers

Company
Product
Description
Supplier Links
F5486 Sconces-Drum Shades - 488024 - Capital Lighting, Inc.
Columbus, OH, USA
F5486 Sconces-Drum Shades
488024
F5486 Sconces-Drum Shades 488024
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 10.25 Extension: 4 Bulb Finish: Natural Grasscloth Weight: 1.1 UPC: 742546047551 Category: Shade

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 10.25
Extension: 4
Bulb
Finish: Natural Grasscloth
Weight: 1.1
UPC: 742546047551
Category: Shade

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 488024
Product Name F5486 Sconces-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798537 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details