Capital Lighting, Inc. F5495 Sconces-Drum Shades 488022

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 10.25 Extension: 4 Bulb Finish: White Grasscloth Weight: 0.88 UPC: 742546047582 Category: Shade
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 10.25 Extension: 4 Bulb Finish: White Grasscloth Weight: 0.88 UPC: 742546047582 Category: Shade

Suppliers

Company
Product
Description
Supplier Links
F5495 Sconces-Drum Shades - 488022 - Capital Lighting, Inc.
Columbus, OH, USA
F5495 Sconces-Drum Shades
488022
F5495 Sconces-Drum Shades 488022
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 10.25 Extension: 4 Bulb Finish: White Grasscloth Weight: 0.88 UPC: 742546047582 Category: Shade

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 10.25
Extension: 4
Bulb
Finish: White Grasscloth
Weight: 0.88
UPC: 742546047582
Category: Shade

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 488022
Product Name F5495 Sconces-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2859938 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details