Capital Lighting, Inc. F43770 Pendants-Drum Shade 488019

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 6.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Merlot Bronze Weight: 25.74 Product Name: Three Light Pendant UPC: 742546089698 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 6.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Merlot Bronze Weight: 25.74 Product Name: Three Light Pendant UPC: 742546089698 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
F43770 Pendants-Drum Shade - 488019 - Capital Lighting, Inc.
Columbus, OH, USA
F43770 Pendants-Drum Shade
488019
F43770 Pendants-Drum Shade 488019
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 6.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Merlot Bronze Weight: 25.74 Product Name: Three Light Pendant UPC: 742546089698 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 6.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Merlot Bronze
Weight: 25.74
Product Name: Three Light Pendant
UPC: 742546089698
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 488019
Product Name F43770 Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318144 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details