Capital Lighting, Inc. F43870 Pendants-Drum Shade 488014

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 8.00 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Merlot Bronze Weight: 33.22 Product Name: Three Light Pendant UPC: 742546089704 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 8.00 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Merlot Bronze Weight: 33.22 Product Name: Three Light Pendant UPC: 742546089704 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
F43870 Pendants-Drum Shade - 488014 - Capital Lighting, Inc.
Columbus, OH, USA
F43870 Pendants-Drum Shade
488014
F43870 Pendants-Drum Shade 488014
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 8.00 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Merlot Bronze Weight: 33.22 Product Name: Three Light Pendant UPC: 742546089704 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 8.00
Bulb
Type: Medium
Qty: 3
Wattage: 75
Finish: Merlot Bronze
Weight: 33.22
Product Name: Three Light Pendant
UPC: 742546089704
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 488014
Product Name F43870 Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
LED Panel Lights - 2318120 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 170mm(L)
View Details