Capital Lighting, Inc. F5234 Pendants-Drum Shade 488010

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 12.00 Bulb Finish: White Fabric with Nickel Rings Weight: 3.09 UPC: 742546047452 Category: Shade
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 12.00 Bulb Finish: White Fabric with Nickel Rings Weight: 3.09 UPC: 742546047452 Category: Shade

Suppliers

Company
Product
Description
Supplier Links
F5234 Pendants-Drum Shade - 488010 - Capital Lighting, Inc.
Columbus, OH, USA
F5234 Pendants-Drum Shade
488010
F5234 Pendants-Drum Shade 488010
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 12.00 Bulb Finish: White Fabric with Nickel Rings Weight: 3.09 UPC: 742546047452 Category: Shade

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 12.00
Bulb
Finish: White Fabric with Nickel Rings
Weight: 3.09
UPC: 742546047452
Category: Shade

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 488010
Product Name F5234 Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2698756 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.18in(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details