Capital Lighting, Inc. F5253 Pendants-Drum Shade 488006

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 10.00 Bulb Finish: Natural Grasscloth Weight: 1.32 UPC: 742546047520 Category: Shade
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 10.00 Bulb Finish: Natural Grasscloth Weight: 1.32 UPC: 742546047520 Category: Shade

Suppliers

Company
Product
Description
Supplier Links
F5253 Pendants-Drum Shade - 488006 - Capital Lighting, Inc.
Columbus, OH, USA
F5253 Pendants-Drum Shade
488006
F5253 Pendants-Drum Shade 488006
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 10.00 Bulb Finish: Natural Grasscloth Weight: 1.32 UPC: 742546047520 Category: Shade

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 10.00
Bulb
Finish: Natural Grasscloth
Weight: 1.32
UPC: 742546047520
Category: Shade

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 488006
Product Name F5253 Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859946 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details