Capital Lighting, Inc. F541436U Sconces-Pocket 488002

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 12.75 Extension: 3.5 Bulb Type: CFL Qty: 2 Wattage: 26 Finish: Satin Nickel Weight: 7.26 Product Name: Two Light Wall UPC: 742546046004 Category: Wall
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 12.75 Extension: 3.5 Bulb Type: CFL Qty: 2 Wattage: 26 Finish: Satin Nickel Weight: 7.26 Product Name: Two Light Wall UPC: 742546046004 Category: Wall

Suppliers

Company
Product
Description
Supplier Links
F541436U Sconces-Pocket - 488002 - Capital Lighting, Inc.
Columbus, OH, USA
F541436U Sconces-Pocket
488002
F541436U Sconces-Pocket 488002
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 12.75 Extension: 3.5 Bulb Type: CFL Qty: 2 Wattage: 26 Finish: Satin Nickel Weight: 7.26 Product Name: Two Light Wall UPC: 742546046004 Category: Wall

PRODUCT DETAILS / SPECS
Width/Dia: 11.50
Height: 12.75
Extension: 3.5
Bulb
Type: CFL
Qty: 2
Wattage: 26
Finish: Satin Nickel
Weight: 7.26
Product Name: Two Light Wall
UPC: 742546046004
Category: Wall

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 488002
Product Name F541436U Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2765315 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 80mm(L)
View Details