Capital Lighting, Inc. F541236U Sconces-Single Glass 488000

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 12.00 Extension: 4 Bulb Type: CFL Qty: 1 Wattage: 18 Finish: Satin Nickel Weight: 5.28 Product Name: One Light Bath UPC: 742546045991 Category: Bath
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 12.00 Extension: 4 Bulb Type: CFL Qty: 1 Wattage: 18 Finish: Satin Nickel Weight: 5.28 Product Name: One Light Bath UPC: 742546045991 Category: Bath

Suppliers

Company
Product
Description
Supplier Links
F541236U Sconces-Single Glass - 488000 - Capital Lighting, Inc.
Columbus, OH, USA
F541236U Sconces-Single Glass
488000
F541236U Sconces-Single Glass 488000
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 12.00 Extension: 4 Bulb Type: CFL Qty: 1 Wattage: 18 Finish: Satin Nickel Weight: 5.28 Product Name: One Light Bath UPC: 742546045991 Category: Bath

PRODUCT DETAILS / SPECS
Width/Dia: 8.50
Height: 12.00
Extension: 4
Bulb
Type: CFL
Qty: 1
Wattage: 18
Finish: Satin Nickel
Weight: 5.28
Product Name: One Light Bath
UPC: 742546045991
Category: Bath

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 488000
Product Name F541236U Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Low Bay & High Bay Lighting - 147185 - RS Components, Ltd.
Specs
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details