Capital Lighting, Inc. Sconces-Single Glass 487943

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 17.00 Length 17.00 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Blush Weight: 5 Product Name: One Light Bath Sconce UPC: 633779006876 Category: Bath Sconce Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 17.00 Length 17.00 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Blush Weight: 5 Product Name: One Light Bath Sconce UPC: 633779006876 Category: Bath Sconce Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior

Suppliers

Company
Product
Description
Supplier Links
Sconces-Single Glass - 487943 - Capital Lighting, Inc.
Columbus, OH, USA
Sconces-Single Glass
487943
Sconces-Single Glass 487943
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 17.00 Length 17.00 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Blush Weight: 5 Product Name: One Light Bath Sconce UPC: 633779006876 Category: Bath Sconce Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 17.00
Length 17.00
Extension: 7
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Blush
Weight: 5
Product Name: One Light Bath Sconce
UPC: 633779006876
Category: Bath Sconce
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 487943
Product Name Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318156 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details