Capital Lighting, Inc. Sconces-Single Candle 487941

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 16.00 Length 16.00 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Gold Leaf Weight: 5 Product Name: One Light Bath Sconce UPC: 633779006883 Category: Bath Sconce Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 16.00 Length 16.00 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Gold Leaf Weight: 5 Product Name: One Light Bath Sconce UPC: 633779006883 Category: Bath Sconce Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior

Suppliers

Company
Product
Description
Supplier Links
Sconces-Single Candle - 487941 - Capital Lighting, Inc.
Columbus, OH, USA
Sconces-Single Candle
487941
Sconces-Single Candle 487941
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 16.00 Length 16.00 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Gold Leaf Weight: 5 Product Name: One Light Bath Sconce UPC: 633779006883 Category: Bath Sconce Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 16.00
Length 16.00
Extension: 7
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Gold Leaf
Weight: 5
Product Name: One Light Bath Sconce
UPC: 633779006883
Category: Bath Sconce
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 487941
Product Name Sconces-Single Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318147 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details