Capital Lighting, Inc. Sconces-Single Candle 487940

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 16.00 Length 16.00 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Silver Leaf Weight: 5 Product Name: One Light Bath Sconce UPC: 633779006890 Category: Bath Sconce Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 16.00 Length 16.00 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Silver Leaf Weight: 5 Product Name: One Light Bath Sconce UPC: 633779006890 Category: Bath Sconce Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior

Suppliers

Company
Product
Description
Supplier Links
Sconces-Single Candle - 487940 - Capital Lighting, Inc.
Columbus, OH, USA
Sconces-Single Candle
487940
Sconces-Single Candle 487940
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 16.00 Length 16.00 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Silver Leaf Weight: 5 Product Name: One Light Bath Sconce UPC: 633779006890 Category: Bath Sconce Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 16.00
Length 16.00
Extension: 7
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Silver Leaf
Weight: 5
Product Name: One Light Bath Sconce
UPC: 633779006890
Category: Bath Sconce
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 487940
Product Name Sconces-Single Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2892204 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 364mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details