Capital Lighting, Inc. Sconces-Double Candle 487938

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 17.00 Length 17.00 Extension: 5.5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Dark Rust Weight: 8 Product Name: Two Light Wall Sconce UPC: 633779009723 Category: Wall Sconce Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 17.00 Length 17.00 Extension: 5.5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Dark Rust Weight: 8 Product Name: Two Light Wall Sconce UPC: 633779009723 Category: Wall Sconce Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior

Suppliers

Company
Product
Description
Supplier Links
Sconces-Double Candle - 487938 - Capital Lighting, Inc.
Columbus, OH, USA
Sconces-Double Candle
487938
Sconces-Double Candle 487938
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 17.00 Length 17.00 Extension: 5.5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Dark Rust Weight: 8 Product Name: Two Light Wall Sconce UPC: 633779009723 Category: Wall Sconce Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 17.00
Length 17.00
Extension: 5.5
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Dark Rust
Weight: 8
Product Name: Two Light Wall Sconce
UPC: 633779009723
Category: Wall Sconce
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 487938
Product Name Sconces-Double Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065982 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details