Capital Lighting, Inc. 32123 Mid. Chandeliers-Pillar Candle 487887

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 15.00 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Burnished Brass
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 15.00 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Burnished Brass

Suppliers

Company
Product
Description
Supplier Links
32123 Mid. Chandeliers-Pillar Candle - 487887 - Capital Lighting, Inc.
Columbus, OH, USA
32123 Mid. Chandeliers-Pillar Candle
487887
32123 Mid. Chandeliers-Pillar Candle 487887
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 15.00 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Burnished Brass

PRODUCT DETAILS / SPECS
Width/Dia: 25.00
Height: 15.00
Bulb
Type: Medium
Qty: 5
Wattage: 60
Finish: Burnished Brass

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 487887
Product Name 32123 Mid. Chandeliers-Pillar Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065995 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details