Capital Lighting, Inc. 32143 Mid. Chandeliers-Candle 487882

Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 23.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Chrome with Genuine Leather
Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 23.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Chrome with Genuine Leather

Suppliers

Company
Product
Description
Supplier Links
32143 Mid. Chandeliers-Candle - 487882 - Capital Lighting, Inc.
Columbus, OH, USA
32143 Mid. Chandeliers-Candle
487882
32143 Mid. Chandeliers-Candle 487882
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 23.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Chrome with Genuine Leather

PRODUCT DETAILS / SPECS
Width/Dia: 27.00
Height: 23.00
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Chrome with Genuine Leather

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 487882
Product Name 32143 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065998 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details