Capital Lighting, Inc. 32142 Mid. Chandeliers-Drum Shades 487880

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 18.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Chrome with Genuine Leather
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 18.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Chrome with Genuine Leather

Suppliers

Company
Product
Description
Supplier Links
32142 Mid. Chandeliers-Drum Shades - 487880 - Capital Lighting, Inc.
Columbus, OH, USA
32142 Mid. Chandeliers-Drum Shades
487880
32142 Mid. Chandeliers-Drum Shades 487880
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 18.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Chrome with Genuine Leather

PRODUCT DETAILS / SPECS
Width/Dia: 23.00
Height: 18.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Chrome with Genuine Leather

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 487880
Product Name 32142 Mid. Chandeliers-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1884157 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 1.5 m(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details