Capital Lighting, Inc. 25374 Bathroom Fixtures-Four Lights 487867

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 7.00 Extension: 4 Bulb Type: Xenon Qty: 4 Wattage: 40 Finish: Bronze Product Name: Four Light Bath Fixture Category: Bath Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 7.00 Extension: 4 Bulb Type: Xenon Qty: 4 Wattage: 40 Finish: Bronze Product Name: Four Light Bath Fixture Category: Bath Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
25374 Bathroom Fixtures-Four Lights - 487867 - Capital Lighting, Inc.
Columbus, OH, USA
25374 Bathroom Fixtures-Four Lights
487867
25374 Bathroom Fixtures-Four Lights 487867
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 7.00 Extension: 4 Bulb Type: Xenon Qty: 4 Wattage: 40 Finish: Bronze Product Name: Four Light Bath Fixture Category: Bath Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 28.00
Height: 7.00
Extension: 4
Bulb
Type: Xenon
Qty: 4
Wattage: 40
Finish: Bronze
Product Name: Four Light Bath Fixture
Category: Bath
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 487867
Product Name 25374 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 142116 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details