Capital Lighting, Inc. 25375 Bathroom Fixtures-Five+Lights 487864

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 7.00 Extension: 4 Bulb Type: Xenon Qty: 5 Wattage: 40 Finish: Bronze Product Name: Five Light Bath Fixture Category: Bath Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 7.00 Extension: 4 Bulb Type: Xenon Qty: 5 Wattage: 40 Finish: Bronze Product Name: Five Light Bath Fixture Category: Bath Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
25375 Bathroom Fixtures-Five+Lights - 487864 - Capital Lighting, Inc.
Columbus, OH, USA
25375 Bathroom Fixtures-Five+Lights
487864
25375 Bathroom Fixtures-Five+Lights 487864
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 7.00 Extension: 4 Bulb Type: Xenon Qty: 5 Wattage: 40 Finish: Bronze Product Name: Five Light Bath Fixture Category: Bath Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 36.00
Height: 7.00
Extension: 4
Bulb
Type: Xenon
Qty: 5
Wattage: 40
Finish: Bronze
Product Name: Five Light Bath Fixture
Category: Bath
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 487864
Product Name 25375 Bathroom Fixtures-Five+Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892353 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details