Capital Lighting, Inc. 25383 Bathroom Fixtures-Three Lights 487863

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 12.00 Extension: 7 Bulb Type: CFL Qty: 3 Wattage: 13 Finish: Chrome Product Name: Three Light Bath Fixture Category: Bath Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 12.00 Extension: 7 Bulb Type: CFL Qty: 3 Wattage: 13 Finish: Chrome Product Name: Three Light Bath Fixture Category: Bath Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
25383 Bathroom Fixtures-Three Lights - 487863 - Capital Lighting, Inc.
Columbus, OH, USA
25383 Bathroom Fixtures-Three Lights
487863
25383 Bathroom Fixtures-Three Lights 487863
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 12.00 Extension: 7 Bulb Type: CFL Qty: 3 Wattage: 13 Finish: Chrome Product Name: Three Light Bath Fixture Category: Bath Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 12.00
Extension: 7
Bulb
Type: CFL
Qty: 3
Wattage: 13
Finish: Chrome
Product Name: Three Light Bath Fixture
Category: Bath
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 487863
Product Name 25383 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2856560 - RS Components, Ltd.
Specs
Lighting Fixture Dimensions 49mm(L)
View Details