Capital Lighting, Inc. 31213 Mid. Chandeliers-Glass Up 487859

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 44.00 Bulb Type: G9 Qty: 4 Wattage: 40 Finish: Bronze
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 44.00 Bulb Type: G9 Qty: 4 Wattage: 40 Finish: Bronze

Suppliers

Company
Product
Description
Supplier Links
31213 Mid. Chandeliers-Glass Up - 487859 - Capital Lighting, Inc.
Columbus, OH, USA
31213 Mid. Chandeliers-Glass Up
487859
31213 Mid. Chandeliers-Glass Up 487859
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 44.00 Bulb Type: G9 Qty: 4 Wattage: 40 Finish: Bronze

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 44.00
Bulb
Type: G9
Qty: 4
Wattage: 40
Finish: Bronze

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 487859
Product Name 31213 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235006 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details