Capital Lighting, Inc. 31217 Island/Pool Table-4 Light + 487857

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 44.00 Bulb Type: G9 Qty: 4 Wattage: 40 Finish: Bronze
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 44.00 Bulb Type: G9 Qty: 4 Wattage: 40 Finish: Bronze

Suppliers

Company
Product
Description
Supplier Links
31217 Island/Pool Table-4 Light + - 487857 - Capital Lighting, Inc.
Columbus, OH, USA
31217 Island/Pool Table-4 Light +
487857
31217 Island/Pool Table-4 Light + 487857
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 44.00 Bulb Type: G9 Qty: 4 Wattage: 40 Finish: Bronze

PRODUCT DETAILS / SPECS
Width/Dia: 28.00
Height: 44.00
Bulb
Type: G9
Qty: 4
Wattage: 40
Finish: Bronze

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 487857
Product Name 31217 Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2001381 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 240 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details