Capital Lighting, Inc. 31376 Semi-Flush Mts.-Other 487852

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 8.75 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Satin Nickel
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 8.75 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Satin Nickel

Suppliers

Company
Product
Description
Supplier Links
31376 Semi-Flush Mts.-Other - 487852 - Capital Lighting, Inc.
Columbus, OH, USA
31376 Semi-Flush Mts.-Other
487852
31376 Semi-Flush Mts.-Other 487852
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 8.75 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Satin Nickel

PRODUCT DETAILS / SPECS
Width/Dia: 10.50
Height: 8.75
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Satin Nickel

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 487852
Product Name 31376 Semi-Flush Mts.-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2768606 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details