Capital Lighting, Inc. 25372 Bathroom Fixtures-Two Lights 487848

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 7.00 Extension: 4 Bulb Type: Xenon Qty: 2 Wattage: 40 Finish: Bronze Product Name: Two Light Bath Fixture Category: Bath Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 7.00 Extension: 4 Bulb Type: Xenon Qty: 2 Wattage: 40 Finish: Bronze Product Name: Two Light Bath Fixture Category: Bath Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
25372 Bathroom Fixtures-Two Lights - 487848 - Capital Lighting, Inc.
Columbus, OH, USA
25372 Bathroom Fixtures-Two Lights
487848
25372 Bathroom Fixtures-Two Lights 487848
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 7.00 Extension: 4 Bulb Type: Xenon Qty: 2 Wattage: 40 Finish: Bronze Product Name: Two Light Bath Fixture Category: Bath Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 7.00
Extension: 4
Bulb
Type: Xenon
Qty: 2
Wattage: 40
Finish: Bronze
Product Name: Two Light Bath Fixture
Category: Bath
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 487848
Product Name 25372 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1256920 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.79 m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details