Capital Lighting, Inc. 25371 Sconces-Single Glass 487845

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 5.00 Extension: 4 Bulb Type: Xenon Qty: 1 Wattage: 40 Finish: Bronze Product Name: One Light Bath Fixture Category: Bath Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 5.00 Extension: 4 Bulb Type: Xenon Qty: 1 Wattage: 40 Finish: Bronze Product Name: One Light Bath Fixture Category: Bath Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
25371 Sconces-Single Glass - 487845 - Capital Lighting, Inc.
Columbus, OH, USA
25371 Sconces-Single Glass
487845
25371 Sconces-Single Glass 487845
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 5.00 Extension: 4 Bulb Type: Xenon Qty: 1 Wattage: 40 Finish: Bronze Product Name: One Light Bath Fixture Category: Bath Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 5.00
Extension: 4
Bulb
Type: Xenon
Qty: 1
Wattage: 40
Finish: Bronze
Product Name: One Light Bath Fixture
Category: Bath
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 487845
Product Name 25371 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892175 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 600mm(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details