Capital Lighting, Inc. 25864-BZ Bathroom Fixtures-Five+Lights 487834

Description
PRODUCT DETAILS / SPECS Width/Dia: 47.00 Height: 5.00 Extension: 8 Bulb Type: Halogen Qty: 5 Wattage: 75 Finish: Oil Rubbed Bronze Product Name: Five Light Bath Fixture Category: Bath Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 47.00 Height: 5.00 Extension: 8 Bulb Type: Halogen Qty: 5 Wattage: 75 Finish: Oil Rubbed Bronze Product Name: Five Light Bath Fixture Category: Bath Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
25864-BZ Bathroom Fixtures-Five+Lights - 487834 - Capital Lighting, Inc.
Columbus, OH, USA
25864-BZ Bathroom Fixtures-Five+Lights
487834
25864-BZ Bathroom Fixtures-Five+Lights 487834
PRODUCT DETAILS / SPECS Width/Dia: 47.00 Height: 5.00 Extension: 8 Bulb Type: Halogen Qty: 5 Wattage: 75 Finish: Oil Rubbed Bronze Product Name: Five Light Bath Fixture Category: Bath Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 47.00
Height: 5.00
Extension: 8
Bulb
Type: Halogen
Qty: 5
Wattage: 75
Finish: Oil Rubbed Bronze
Product Name: Five Light Bath Fixture
Category: Bath
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 487834
Product Name 25864-BZ Bathroom Fixtures-Five+Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Smart Lights - 2343252 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details