Capital Lighting, Inc. 31211-15 Semi-Flush Mts.-Other 487828

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 9.00 Bulb Type: G9 Qty: 4 Wattage: 40 Finish: Bronze
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 9.00 Bulb Type: G9 Qty: 4 Wattage: 40 Finish: Bronze

Suppliers

Company
Product
Description
Supplier Links
31211-15 Semi-Flush Mts.-Other - 487828 - Capital Lighting, Inc.
Columbus, OH, USA
31211-15 Semi-Flush Mts.-Other
487828
31211-15 Semi-Flush Mts.-Other 487828
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 9.00 Bulb Type: G9 Qty: 4 Wattage: 40 Finish: Bronze

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 9.00
Bulb
Type: G9
Qty: 4
Wattage: 40
Finish: Bronze

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 487828
Product Name 31211-15 Semi-Flush Mts.-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1945842 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.59 m(L)
Ingress Protection(IP) Rating Against Moisture 6
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details