Capital Lighting, Inc. 31194 Mid. Chandeliers-Glass Down 487827

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 44.00 Bulb Type: G9 Qty: 8 Wattage: 40 Finish: Chrome Product Name: Eight Light Chandelier Category: Chandelier Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 44.00 Bulb Type: G9 Qty: 8 Wattage: 40 Finish: Chrome Product Name: Eight Light Chandelier Category: Chandelier Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
31194 Mid. Chandeliers-Glass Down - 487827 - Capital Lighting, Inc.
Columbus, OH, USA
31194 Mid. Chandeliers-Glass Down
487827
31194 Mid. Chandeliers-Glass Down 487827
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 44.00 Bulb Type: G9 Qty: 8 Wattage: 40 Finish: Chrome Product Name: Eight Light Chandelier Category: Chandelier Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 28.00
Height: 44.00
Bulb
Type: G9
Qty: 8
Wattage: 40
Finish: Chrome
Product Name: Eight Light Chandelier
Category: Chandelier
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 487827
Product Name 31194 Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2859703 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 300mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details