Capital Lighting, Inc. 31208 Mini Chandeliers-Glass Shade 487822

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 17.00 Bulb Type: G9 Qty: 3 Wattage: 40 Finish: Chrome
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 17.00 Bulb Type: G9 Qty: 3 Wattage: 40 Finish: Chrome

Suppliers

Company
Product
Description
Supplier Links
31208 Mini Chandeliers-Glass Shade - 487822 - Capital Lighting, Inc.
Columbus, OH, USA
31208 Mini Chandeliers-Glass Shade
487822
31208 Mini Chandeliers-Glass Shade 487822
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 17.00 Bulb Type: G9 Qty: 3 Wattage: 40 Finish: Chrome

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 17.00
Bulb
Type: G9
Qty: 3
Wattage: 40
Finish: Chrome

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 487822
Product Name 31208 Mini Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318165 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details