Capital Lighting, Inc. 29461-BZ Sconces-Single Glass 487814

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 6.50 Extension: 10 Bulb Type: Halogen Qty: 1 Wattage: 75 Finish: Oil Rubbed Bronze Product Name: One Light Wall Sconce Category: Wall Sconce Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 6.50 Extension: 10 Bulb Type: Halogen Qty: 1 Wattage: 75 Finish: Oil Rubbed Bronze Product Name: One Light Wall Sconce Category: Wall Sconce Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
29461-BZ Sconces-Single Glass - 487814 - Capital Lighting, Inc.
Columbus, OH, USA
29461-BZ Sconces-Single Glass
487814
29461-BZ Sconces-Single Glass 487814
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 6.50 Extension: 10 Bulb Type: Halogen Qty: 1 Wattage: 75 Finish: Oil Rubbed Bronze Product Name: One Light Wall Sconce Category: Wall Sconce Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 6.50
Extension: 10
Bulb
Type: Halogen
Qty: 1
Wattage: 75
Finish: Oil Rubbed Bronze
Product Name: One Light Wall Sconce
Category: Wall Sconce
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 487814
Product Name 29461-BZ Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details