Capital Lighting, Inc. 29463-BZ Mid. Chandeliers-Glass Up 487813

Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 24.00 Bulb Type: Halogen Qty: 3 Wattage: 75 Finish: Oil Rubbed Bronze Product Name: Three Light Chandelier Category: Chandelier Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 24.00 Bulb Type: Halogen Qty: 3 Wattage: 75 Finish: Oil Rubbed Bronze Product Name: Three Light Chandelier Category: Chandelier Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
29463-BZ Mid. Chandeliers-Glass Up - 487813 - Capital Lighting, Inc.
Columbus, OH, USA
29463-BZ Mid. Chandeliers-Glass Up
487813
29463-BZ Mid. Chandeliers-Glass Up 487813
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 24.00 Bulb Type: Halogen Qty: 3 Wattage: 75 Finish: Oil Rubbed Bronze Product Name: Three Light Chandelier Category: Chandelier Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 27.00
Height: 24.00
Bulb
Type: Halogen
Qty: 3
Wattage: 75
Finish: Oil Rubbed Bronze
Product Name: Three Light Chandelier
Category: Chandelier
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 487813
Product Name 29463-BZ Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2306126 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details