Capital Lighting, Inc. 29465-BZ Mid. Chandeliers-Glass Up 487811

Description
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 27.00 Bulb Type: Halogen Qty: 5 Wattage: 75 Finish: Oil Rubbed Bronze Product Name: Five Light Chandelier Category: Chandelier Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 27.00 Bulb Type: Halogen Qty: 5 Wattage: 75 Finish: Oil Rubbed Bronze Product Name: Five Light Chandelier Category: Chandelier Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
29465-BZ Mid. Chandeliers-Glass Up - 487811 - Capital Lighting, Inc.
Columbus, OH, USA
29465-BZ Mid. Chandeliers-Glass Up
487811
29465-BZ Mid. Chandeliers-Glass Up 487811
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 27.00 Bulb Type: Halogen Qty: 5 Wattage: 75 Finish: Oil Rubbed Bronze Product Name: Five Light Chandelier Category: Chandelier Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 31.00
Height: 27.00
Bulb
Type: Halogen
Qty: 5
Wattage: 75
Finish: Oil Rubbed Bronze
Product Name: Five Light Chandelier
Category: Chandelier
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 487811
Product Name 29465-BZ Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798555 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.47 m(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details