Capital Lighting, Inc. Sconces-Single Glass 487795

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 11.00 Length 11.00 Extension: 5.75 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Olde Silver Weight: 3.5 Product Name: One Light Wall Sconce UPC: 633779013966 Category: Wall Sconce Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 11.00 Length 11.00 Extension: 5.75 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Olde Silver Weight: 3.5 Product Name: One Light Wall Sconce UPC: 633779013966 Category: Wall Sconce Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior

Suppliers

Company
Product
Description
Supplier Links
Sconces-Single Glass - 487795 - Capital Lighting, Inc.
Columbus, OH, USA
Sconces-Single Glass
487795
Sconces-Single Glass 487795
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 11.00 Length 11.00 Extension: 5.75 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Olde Silver Weight: 3.5 Product Name: One Light Wall Sconce UPC: 633779013966 Category: Wall Sconce Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 11.00
Length 11.00
Extension: 5.75
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Olde Silver
Weight: 3.5
Product Name: One Light Wall Sconce
UPC: 633779013966
Category: Wall Sconce
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 487795
Product Name Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892163 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.566m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details