Capital Lighting, Inc. 72141-615B-PL Exterior -Wall Mount 486886

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 6.25 Extension: 5.75 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Dorian Bronze Product Name: One Light Outdoor Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 6.25 Extension: 5.75 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Dorian Bronze Product Name: One Light Outdoor Fixture

Suppliers

Company
Product
Description
Supplier Links
72141-615B-PL Exterior -Wall Mount - 486886 - Capital Lighting, Inc.
Columbus, OH, USA
72141-615B-PL Exterior -Wall Mount
486886
72141-615B-PL Exterior -Wall Mount 486886
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 6.25 Extension: 5.75 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Dorian Bronze Product Name: One Light Outdoor Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 4.50
Height: 6.25
Extension: 5.75
Bulb
Type: GU24
Qty: 1
Wattage: 13
Finish: Dorian Bronze
Product Name: One Light Outdoor Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 486886
Product Name 72141-615B-PL Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2105501 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1500 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details