Capital Lighting, Inc. 72142-609-PL Exterior -Wall Mount 486883

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.75 Height: 9.50 Extension: 8.25 Bulb Type: GU24 Qty: 1 Wattage: 26 Finish: Silver Product Name: One Light Wall Mount
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.75 Height: 9.50 Extension: 8.25 Bulb Type: GU24 Qty: 1 Wattage: 26 Finish: Silver Product Name: One Light Wall Mount

Suppliers

Company
Product
Description
Supplier Links
72142-609-PL Exterior -Wall Mount - 486883 - Capital Lighting, Inc.
Columbus, OH, USA
72142-609-PL Exterior -Wall Mount
486883
72142-609-PL Exterior -Wall Mount 486883
PRODUCT DETAILS / SPECS Width/Dia: 6.75 Height: 9.50 Extension: 8.25 Bulb Type: GU24 Qty: 1 Wattage: 26 Finish: Silver Product Name: One Light Wall Mount

PRODUCT DETAILS / SPECS
Width/Dia: 6.75
Height: 9.50
Extension: 8.25
Bulb
Type: GU24
Qty: 1
Wattage: 26
Finish: Silver
Product Name: One Light Wall Mount

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 486883
Product Name 72142-609-PL Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 288861 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 300mm(L)
View Details