Capital Lighting, Inc. 72142-615B-PL Exterior -Wall Mount 486881

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.75 Height: 9.50 Extension: 8.25 Bulb Type: GU24 Qty: 1 Wattage: 26 Finish: Dorian Bronze Product Name: One Light Outdoor Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.75 Height: 9.50 Extension: 8.25 Bulb Type: GU24 Qty: 1 Wattage: 26 Finish: Dorian Bronze Product Name: One Light Outdoor Fixture

Suppliers

Company
Product
Description
Supplier Links
72142-615B-PL Exterior -Wall Mount - 486881 - Capital Lighting, Inc.
Columbus, OH, USA
72142-615B-PL Exterior -Wall Mount
486881
72142-615B-PL Exterior -Wall Mount 486881
PRODUCT DETAILS / SPECS Width/Dia: 6.75 Height: 9.50 Extension: 8.25 Bulb Type: GU24 Qty: 1 Wattage: 26 Finish: Dorian Bronze Product Name: One Light Outdoor Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 6.75
Height: 9.50
Extension: 8.25
Bulb
Type: GU24
Qty: 1
Wattage: 26
Finish: Dorian Bronze
Product Name: One Light Outdoor Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 486881
Product Name 72142-615B-PL Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286501 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details