Capital Lighting, Inc. 87-1164-07 Lamps-Table Lamps 486862

Description
PRODUCT DETAILS / SPECS Height: 31.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Black Weight: 11 Product Name: One Light Table Lamp
Description
PRODUCT DETAILS / SPECS Height: 31.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Black Weight: 11 Product Name: One Light Table Lamp

Suppliers

Company
Product
Description
Supplier Links
87-1164-07 Lamps-Table Lamps - 486862 - Capital Lighting, Inc.
Columbus, OH, USA
87-1164-07 Lamps-Table Lamps
486862
87-1164-07 Lamps-Table Lamps 486862
PRODUCT DETAILS / SPECS Height: 31.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Black Weight: 11 Product Name: One Light Table Lamp

PRODUCT DETAILS / SPECS
Height: 31.00
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Black
Weight: 11
Product Name: One Light Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 486862
Product Name 87-1164-07 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318107 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 6mm(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details