Capital Lighting, Inc. 87-6188-9G Lamps-Table Lamps 486831

Description
PRODUCT DETAILS / SPECS Height: 31.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Dark Fruitwood Weight: 25
Description
PRODUCT DETAILS / SPECS Height: 31.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Dark Fruitwood Weight: 25

Suppliers

Company
Product
Description
Supplier Links
87-6188-9G Lamps-Table Lamps - 486831 - Capital Lighting, Inc.
Columbus, OH, USA
87-6188-9G Lamps-Table Lamps
486831
87-6188-9G Lamps-Table Lamps 486831
PRODUCT DETAILS / SPECS Height: 31.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Dark Fruitwood Weight: 25

PRODUCT DETAILS / SPECS
Height: 31.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Dark Fruitwood
Weight: 25

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 486831
Product Name 87-6188-9G Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2235016 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details