Capital Lighting, Inc. 1498-252 Semi-Flush Mts.-Drum Shade 486822

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 12.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Nanti Champagne Silver Product Name: Three Light Semi-Flush Glass: Etched
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 12.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Nanti Champagne Silver Product Name: Three Light Semi-Flush Glass: Etched

Suppliers

Company
Product
Description
Supplier Links
1498-252 Semi-Flush Mts.-Drum Shade - 486822 - Capital Lighting, Inc.
Columbus, OH, USA
1498-252 Semi-Flush Mts.-Drum Shade
486822
1498-252 Semi-Flush Mts.-Drum Shade 486822
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 12.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Nanti Champagne Silver Product Name: Three Light Semi-Flush Glass: Etched

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 12.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Nanti Champagne Silver
Product Name: Three Light Semi-Flush
Glass: Etched

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 486822
Product Name 1498-252 Semi-Flush Mts.-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2229664 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 650mm(L)
View Details