Capital Lighting, Inc. 87-6226-07 Lamps-Table Lamps 486814

Description
PRODUCT DETAILS / SPECS Height: 32.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Weight: 8 Product Name: One Light Table Lamp
Description
PRODUCT DETAILS / SPECS Height: 32.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Weight: 8 Product Name: One Light Table Lamp

Suppliers

Company
Product
Description
Supplier Links
87-6226-07 Lamps-Table Lamps - 486814 - Capital Lighting, Inc.
Columbus, OH, USA
87-6226-07 Lamps-Table Lamps
486814
87-6226-07 Lamps-Table Lamps 486814
PRODUCT DETAILS / SPECS Height: 32.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Weight: 8 Product Name: One Light Table Lamp

PRODUCT DETAILS / SPECS
Height: 32.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Black
Weight: 8
Product Name: One Light Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 486814
Product Name 87-6226-07 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1947696 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details