Capital Lighting, Inc. 87-6245-20 Lamps-Table Lamps 486810

Description
PRODUCT DETAILS / SPECS Height: 32.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Oiled Bronze Weight: 15
Description
PRODUCT DETAILS / SPECS Height: 32.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Oiled Bronze Weight: 15

Suppliers

Company
Product
Description
Supplier Links
87-6245-20 Lamps-Table Lamps - 486810 - Capital Lighting, Inc.
Columbus, OH, USA
87-6245-20 Lamps-Table Lamps
486810
87-6245-20 Lamps-Table Lamps 486810
PRODUCT DETAILS / SPECS Height: 32.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Oiled Bronze Weight: 15

PRODUCT DETAILS / SPECS
Height: 32.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Oiled Bronze
Weight: 15

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 486810
Product Name 87-6245-20 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2001381 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 240 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details