Capital Lighting, Inc. 87-6317-20 Lamps-Table Lamps 486805

Description
PRODUCT DETAILS / SPECS Height: 31.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Bronze Weight: 11.5 Product Name: One Light Table Lamp
Description
PRODUCT DETAILS / SPECS Height: 31.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Bronze Weight: 11.5 Product Name: One Light Table Lamp

Suppliers

Company
Product
Description
Supplier Links
87-6317-20 Lamps-Table Lamps - 486805 - Capital Lighting, Inc.
Columbus, OH, USA
87-6317-20 Lamps-Table Lamps
486805
87-6317-20 Lamps-Table Lamps 486805
PRODUCT DETAILS / SPECS Height: 31.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Bronze Weight: 11.5 Product Name: One Light Table Lamp

PRODUCT DETAILS / SPECS
Height: 31.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Bronze
Weight: 11.5
Product Name: One Light Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 486805
Product Name 87-6317-20 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2765317 - RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lighting Fixture Dimensions 316mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details